The 476TTA160M is an axial lead aluminum electrolytic capacitor rated for 160 WVDC with a capacitance of 47 µF. It has a maximum ESR of 7.055 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 225 mA at +85°C. The dimensions are 13 mm in diameter and 31 mm in length. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is specified as 0.04CV + 100 µA.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 47µF 160V
47µF 160V Aluminum Electrolytic Capacitors Axial, Can 7.055Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 160V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA160M | 2002-476TTA160M | 476TTA160M-ND | 476TTA160M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |