Axial lead aluminum electrolytic capacitor with a rated voltage of 50 WVDC and capacitance of 47 µF, operating from -40°C to +85°C. It has a maximum ESR of 4.2328 Ω at 120 Hz and +20°C, with a maximum RMS ripple current of 140 mA at 120 Hz and +85°C. The physical dimensions are 6.3 mm diameter by 16 mm length. It meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied, with capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified.
47µF 50V Aluminum Electrolytic Capacitors Axial, Can 4.232Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 47µF 50V
CAP ALUM 47UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA050M | 1572-1147-ND | 2002-476TTA050M | 476TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |