The 476TMA350M is an aluminum electrolytic capacitor with a rated voltage of 350 VDC and a capacitance of 47 µF. It has a maximum ESR of 7.055 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 185 mA at 120 Hz and +105°C. The dimensions are 16 mm in diameter and 41 mm in length. The operating temperature range is from -25°C to +105°C, with a load life of 2000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is axial leaded.
Datasheet Summary Powered by GS/AI
The 476TMA350M is an aluminum electrolytic capacitor with a rated voltage of 350 VDC and a capacitance of 47 µF. It has a maximum ESR of 7.055 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 185 mA at 120 Hz and +105°C. The dimensions are 16 mm in diameter and 41 mm in length. The operating temperature range is from -25°C to +105°C, with a load life of 2000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is axial leaded.