The 476TMA250M is an aluminum electrolytic capacitor rated for 250 VDC with a capacitance of 47 µF, designed for extended life applications up to 105°C. It has a maximum ESR of 7.055 Ω at 120 Hz and 20°C and supports a maximum RMS ripple current of 175 mA at 120 Hz and 105°C. The unit is housed in a cylindrical case measuring 16 mm in diameter and 31 mm in length. It meets a capacitance tolerance of +20% at 120 Hz and 20°C, and ensures a load life of 2000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and leakage current not exceeding 100% of the specified maximum.
47µF 250V Aluminum Electrolytic Capacitors Axial, Can 7.055Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 47µF 250V
CAP ALUM 47UF 20% 250V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TMA250M | 476TMA250M-ND | 2002-476TMA250M | 476TMA250M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |