The 476TMA010M is a 47µF, 10VDC aluminum electrolytic capacitor with a maximum ESR of 8.466Ω at 120Hz and +20°C, and a rated ripple current of 57mA at 120Hz and +105°C. It measures 5mm in diameter by 13mm in length. The device operates over a temperature range of -40°C to +105°C with a capacitance tolerance of +20% and a dissipation factor of 0.24 at 120Hz and 20°C. Load life is 2000 hours at 105°C with rated voltage and ripple current applied. The capacitor features extended life and is intended for filtering, bypass, coupling, and blocking applications.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476TMA010M | 1572-476TMA010M-ND | 2002-476TMA010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |