For New Design: Yes
Capacitance: 47 µF
Voltage DC: 100V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 250 mA @ 120 Hz, 105°C
ESR: 6.35 Ω @ 120 Hz, 20°C
Diameter: 10mm
Length: 10.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 100V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 250 mA @ 120 Hz, 105°C
ESR: 6.35 Ω @ 120 Hz, 20°C
Diameter: 10mm
Length: 10.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 476SVH100MGE is an aluminum electrolytic capacitor rated for 100 VDC with a capacitance of 47 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 10 mm and a length of 10.5 mm, with a maximum ESR of 6.35 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 250 mA at 120 Hz and 105°C. The capacitor operates over a temperature range of -40°C to +105°C and meets a load life requirement of 2000 hours at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 476SVH100MGE is an aluminum electrolytic capacitor rated for 100 VDC with a capacitance of 47 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 10 mm and a length of 10.5 mm, with a maximum ESR of 6.35 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 250 mA at 120 Hz and 105°C. The capacitor operates over a temperature range of -40°C to +105°C and meets a load life requirement of 2000 hours at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.