Cornell Dubilier Aluminum Electrolytic 476SVF010M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 52 mA @ 120 Hz, 85°C ESR: 7.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 52 mA @ 120 Hz, 85°C ESR: 7.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476SVF010M is a 5mm height radial lead aluminum electrolytic capacitor rated for 10V DC, with a capacitance of 47 µF and a capacitance tolerance of ±20%. It has an ESR of 7.055 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 52 mA at 120 Hz and 85°C. The component measures 5mm in diameter and 5mm in length, with a lead spacing of 2mm. It operates over a temperature range of -40°C to +85°C and meets load life and shelf life requirements of 1000 hours at 85°C with rated voltage applied or no voltage applied, respectively.

Datasheet Summary
Powered by GS/AI

The 476SVF010M is a 5mm height radial lead aluminum electrolytic capacitor rated for 10V DC, with a capacitance of 47 µF and a capacitance tolerance of ±20%. It has an ESR of 7.055 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 52 mA at 120 Hz and 85°C. The component measures 5mm in diameter and 5mm in length, with a lead spacing of 2mm. It operates over a temperature range of -40°C to +85°C and meets load life and shelf life requirements of 1000 hours at 85°C with rated voltage applied or no voltage applied, respectively.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476SVF010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476SVF010M
Aluminum Electrolytic 476SVF010M
For New Design: Yes Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 52 mA @ 120 Hz, 85°C ESR: 7.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 52 mA @ 120 Hz, 85°C
  • ESR: 7.06 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 476SVF010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details