Cornell Dubilier Aluminum Electrolytic 476STF016M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 50 mA @ 120 Hz, 105°C ESR: 7.06 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 50 mA @ 120 Hz, 105°C ESR: 7.06 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, with a 6.3mm diameter and 5mm height, rated for 16V DC operation. It has a capacitance of 47 µF with a tolerance of +20%, an ESR of 7.055 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 50 mA at 120 Hz and 105°C. Operating temperature ranges from -40°C to +105°C. Load life is 1000 hours at 105°C with rated voltage applied. Lead spacing is 2.5mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, with a 6.3mm diameter and 5mm height, rated for 16V DC operation. It has a capacitance of 47 µF with a tolerance of +20%, an ESR of 7.055 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 50 mA at 120 Hz and 105°C. Operating temperature ranges from -40°C to +105°C. Load life is 1000 hours at 105°C with rated voltage applied. Lead spacing is 2.5mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476STF016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476STF016M
Aluminum Electrolytic 476STF016M
For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 50 mA @ 120 Hz, 105°C ESR: 7.06 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 50 mA @ 120 Hz, 105°C
  • ESR: 7.06 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-476STF016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-476STF016M
Aluminum Electrolytic Capacitors 2002-476STF016M
Aluminum Electrolytic Capacitors, +105 °C 5mm Height, Low Profile, Radial Lead

Aluminum Electrolytic Capacitors, +105 °C 5mm Height, Low Profile, Radial Lead

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-476STF016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-476STF016M-ND
Aluminum Electrolytic Capacitors 1572-476STF016M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 476STF016M 2002-476STF016M 1572-476STF016M-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details