The 476SML063M is a surface-mount aluminum electrolytic capacitor with a rated voltage of 63 VDC, a capacitance of 47 µF, and a maximum English size of 6.3 mm diameter by 7.7 mm length. It has a maximum ESR of 9.043 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 70 mA at 120 Hz and 85°C. The capacitor operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% and a dissipation factor of 0.12. It meets load life and shelf life specifications of 2000 hours and 1000 hours at 85°C, respectively, with defined limits on capacitance change, dissipation factor, and leakage current. The component is designed for filtering, bypass, coupling, and blocking applications.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 476SML063M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |