For New Design: Yes
Capacitance: 47 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 95 mA @ 120 Hz, 85°C
ESR: 4.94 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 7mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 95 mA @ 120 Hz, 85°C
ESR: 4.94 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 7mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 476PGM025M is a 47 µF, 25 VDC aluminum electrolytic capacitor with a 7 mm height and 8 mm diameter, designed for bypass, coupling, filtering, and decoupling applications. It operates from -55°C to +105°C and sustains 1000 hours at 105°C with rated voltage applied. At 120 Hz and 20°C, it has an ESR of 4.938 Ω and a ripple current rating of 95 mA. The lead spacing is 3.5 mm. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 476PGM025M is a 47 µF, 25 VDC aluminum electrolytic capacitor with a 7 mm height and 8 mm diameter, designed for bypass, coupling, filtering, and decoupling applications. It operates from -55°C to +105°C and sustains 1000 hours at 105°C with rated voltage applied. At 120 Hz and 20°C, it has an ESR of 4.938 Ω and a ripple current rating of 95 mA. The lead spacing is 3.5 mm. Capacitance tolerance is +20% at 120 Hz and 20°C.