Cornell Dubilier Aluminum Electrolytic 476PBM010M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 64 mA @ 120 Hz, 85°C ESR: 7.76 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 64 mA @ 120 Hz, 85°C ESR: 7.76 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476PBM010M is a bi-polar aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 47 µF, a maximum ESR of 7.76 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 64 mA at 120 Hz and 85°C. It has a diameter of 6.3 mm and a height of 7 mm. The capacitor operates from -40°C to +85°C and meets a 1000-hour load life requirement at 85°C with reversing polarity every 250 hours. Capacitance tolerance is ±20% at 120 Hz, 20°C. Lead spacing is 2.5 mm.

Datasheet Summary
Powered by GS/AI

The 476PBM010M is a bi-polar aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 47 µF, a maximum ESR of 7.76 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 64 mA at 120 Hz and 85°C. It has a diameter of 6.3 mm and a height of 7 mm. The capacitor operates from -40°C to +85°C and meets a 1000-hour load life requirement at 85°C with reversing polarity every 250 hours. Capacitance tolerance is ±20% at 120 Hz, 20°C. Lead spacing is 2.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476PBM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476PBM010M
Aluminum Electrolytic 476PBM010M
For New Design: Yes Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 64 mA @ 120 Hz, 85°C ESR: 7.76 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 64 mA @ 120 Hz, 85°C
  • ESR: 7.76 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 476PBM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details