The 476FSL450XBE is an aluminum electrolytic photoflash capacitor rated for 450 VDC with a capacitance of 47 µF, designed for high-reliability applications such as emergency and signal lights. It has a dissipation factor of 2.47041 at 120 Hz and 20°C, a maximum ESR of 436.29 mΩ, and dimensions of 22 mm in diameter by 35 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and meets life test criteria for 1 million flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω. Leakage current at 25°C after 5 minutes is specified as 3√CV, and it retains performance after 500 hours at 70°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 476FSL450XBE is an aluminum electrolytic photoflash capacitor rated for 450 VDC with a capacitance of 47 µF, designed for high-reliability applications such as emergency and signal lights. It has a dissipation factor of 2.47041 at 120 Hz and 20°C, a maximum ESR of 436.29 mΩ, and dimensions of 22 mm in diameter by 35 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and meets life test criteria for 1 million flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω. Leakage current at 25°C after 5 minutes is specified as 3√CV, and it retains performance after 500 hours at 70°C with no voltage applied.