Cornell Dubilier Aluminum Electrolytic 476CKH025M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 100 mA @ 120 Hz, 105°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 100 mA @ 120 Hz, 105°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476CKH025M is a 47 µF, 25 WVDC aluminum electrolytic capacitor with a 5 mm diameter, 11 mm length, and 2 mm lead spacing. It operates from -40°C to +105°C, has a load life of 2000 hours at 105°C with rated voltage and ripple current applied, and a maximum RMS ripple current of 100 mA at 120 Hz and +105°C. Its ESR is 4.9383 Ω at 120 Hz and +20°C, and capacitance tolerance is ±20%. The part meets the +105°C, extended life, 2000-hour specification as stated for the CKH_CKE series.

Datasheet Summary
Powered by GS/AI

The 476CKH025M is a 47 µF, 25 WVDC aluminum electrolytic capacitor with a 5 mm diameter, 11 mm length, and 2 mm lead spacing. It operates from -40°C to +105°C, has a load life of 2000 hours at 105°C with rated voltage and ripple current applied, and a maximum RMS ripple current of 100 mA at 120 Hz and +105°C. Its ESR is 4.9383 Ω at 120 Hz and +20°C, and capacitance tolerance is ±20%. The part meets the +105°C, extended life, 2000-hour specification as stated for the CKH_CKE series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476CKH025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476CKH025M
Aluminum Electrolytic 476CKH025M
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 100 mA @ 120 Hz, 105°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 100 mA @ 120 Hz, 105°C
  • ESR: 4.94 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 476CKH025M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
476CKH025M
Aluminum Electrolytic Capacitor 476CKH025M
+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

Supplier's Site
Aluminum Electrolytic Capacitors - 1572-1475-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1475-ND
Aluminum Electrolytic Capacitors 1572-1475-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.9383Ohm @ 120Hz 2000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.9383Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-476CKH025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-476CKH025M
Aluminum Electrolytic Capacitors 2002-476CKH025M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 47µF 25V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 47µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476CKH025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
476CKH025M
Capacitors - Aluminum Electrolytic Capacitors 476CKH025M
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 476CKH025M 476CKH025M 1572-1475-ND 2002-476CKH025M 476CKH025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details