Aluminum polymer capacitor with a rated voltage of 100 VDC, capacitance of 47 µF, and a maximum ESR of 4.2328 Ω at 120 Hz and +20°C. It is rated for a maximum ripple current of 940 mA at 105°C and 100 kHz, with dimensions of 10 mm in diameter and 12 mm in height. The product operates within a temperature range of -55°C to +125°C and meets a maximum leakage current of 38 µA at +20°C. It is designed for high-temperature and high-ripple-current applications such as power units and telecommunications. The case style is radial with a diameter-to-length ratio of 10x12 mm.
47µF 100V Aluminum - Polymer Capacitors Radial, Can 38mOhm 2000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 47µF 100V
CAP ALUM POLY 47UF 20% 100V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476AVG100MGBJ | 1572-1734-ND | 476AVG100MGBJ | 2002-476AVG100MGBJ | 476AVG100MGBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |