The 476AVG050MFBJ is a radial aluminum polymer capacitor rated for 50 VDC with a capacitance of 47 µF, a maximum ESR of 4.2328 Ω at 120 Hz and +20°C, and a ripple current rating of 470 mA at 100 kHz and +105°C. It operates from -55°C to +125°C, has a tolerance of +20%, and measures 8 mm in diameter by 12 mm in height. The part meets a failure rate of 0.5% per 1000 hours at 125°C with 60% confidence and complies with load life and humidity testing requirements as specified. Its dimensions and electrical characteristics are consistent with the AVG series design for high-frequency, low-ESR applications in power units and telecommunications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 47µF 50V
47µF 50V Aluminum - Polymer Capacitors Radial, Can 32mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 47UF 20% 50V T/H
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476AVG050MFBJ | 476AVG050MFBJ | 2002-476AVG050MFBJ | 476AVG050MFBJ-ND | 476AVG050MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |