Aluminum polymer capacitor with a rated voltage of 35V and capacitance of 47µF, housed in an 8×8mm radial package. It has a maximum ESR of 4.2328 Ω at 120Hz and 20°C, with a rated ripple current of 329mA at 105°C and 100kHz. Operating temperature ranges from -55°C to +125°C, with a dissipation factor of 12% maximum at 120Hz and 20°C. Load life is 2000 hours at 125°C with rated voltage applied, ensuring capacitance change remains under 30% and ESR under 300% of the maximum specified value.
47µF 35V Aluminum - Polymer Capacitors Radial, Can 30mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 47µF 35V
CAP ALUM POLY 47UF 20% 35V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476AVG035MFF | 476AVG035MFF-ND | 476AVG035MFF | 2002-476AVG035MFF | 476AVG035MFF |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |