The 476ALG050MFBJ is a radial aluminum polymer capacitor rated for 50 V DC with a capacitance of 47 µF, designed for high-ripple-current applications in industrial, medical, and automotive power supplies. It has a maximum ESR of 4.2328 Ω at 120 Hz and 27 µA of leakage current at 20°C, and supports a rated ripple current of 2700 mA at 105°C. The capacitor operates within a temperature range of -55°C to +125°C and features a minimum lifespan of 2000 hours at 125°C with rated voltage and ripple current applied. It is housed in a cylindrical case measuring 8 mm in diameter and 12 mm in height.
47µF 50V Aluminum - Polymer Capacitors Radial, Can 27mOhm 2000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 47µF 50V
CAP ALUM POLY 47UF 20% 50V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476ALG050MFBJ | 476ALG050MFBJ-ND | 476ALG050MFBJ | 2002-476ALG050MFBJ | 476ALG050MFBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |