The 475TTA350M is an axial lead aluminum electrolytic capacitor rated for 350 WVDC with a capacitance of 4.7 µF. It has a maximum ESR of 70.5474 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 55 mA at 120 Hz and +85°C. The capacitor is housed in a case measuring 8 mm in diameter by 20 mm in length. It operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering, bypassing, coupling, and blocking applications.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 4.7µF 350V
4.7µF 350V Aluminum Electrolytic Capacitors Axial, Can 70.547Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 4.7UF 20% 350V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475TTA350M | 2002-475TTA350M | 1572-1146-ND | 475TTA350M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |