Axial lead aluminum electrolytic capacitor rated for 160 WVDC and 4.7 µF, with a maximum RMS ripple current of 50 mA at 120 Hz and +85°C, a maximum ESR of 70.5474 Ω at 120 Hz and +20°C, and dimensions of 8x16 mm. Operating temperature range is -40°C to +85°C. Capable of 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is defined by the formula 0.04CV + 100 µA for CV > 1000, with surge voltage rating of 190 VDC. The product adheres to the TTA series specifications for +85°C, standard, general-purpose use.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 4.7µF 160V
4.7µF 160V Aluminum Electrolytic Capacitors Axial, Can 70.5474Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 4.7UF 20% 160V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475TTA160M | 2002-475TTA160M | 475TTA160M-ND | 475TTA160M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |