Cornell Dubilier Aluminum Electrolytic Capacitors 475RSS050M

Description
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 35.274Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 35.274Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 475RSS050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
475RSS050M-ND
Aluminum Electrolytic Capacitors 475RSS050M-ND
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 35.274Ohm @ 120Hz 1000 Hrs @ 85°C

4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 35.274Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-475RSS050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-475RSS050M
Aluminum Electrolytic Capacitors 2002-475RSS050M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 475RSS050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
475RSS050M
Capacitors - Aluminum Electrolytic Capacitors 475RSS050M
CAP ALUM 4.7UF 20% 50V RADIAL

CAP ALUM 4.7UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 475RSS050M-ND 2002-475RSS050M 475RSS050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details