Cornell Dubilier Aluminum Electrolytic Capacitors 475KFM400MFH

Description
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 70.5474Ohm @ 120Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 70.5474Ohm @ 120Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 475KFM400MFH-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
475KFM400MFH-ND
Aluminum Electrolytic Capacitors 475KFM400MFH-ND
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 70.5474Ohm @ 120Hz 10000 Hrs @ 105°C

4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 70.5474Ohm @ 120Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 475KFM400MFH - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
475KFM400MFH
Aluminum Electrolytic Capacitor 475KFM400MFH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-475KFM400MFH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-475KFM400MFH
Aluminum Electrolytic Capacitors 2002-475KFM400MFH
Radial Lead Aluminum Electrolytic Capacitors, Very Long Life 4.7µF 400V

Radial Lead Aluminum Electrolytic Capacitors, Very Long Life 4.7µF 400V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 475KFM400MFH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
475KFM400MFH
Capacitors - Aluminum Electrolytic Capacitors 475KFM400MFH
CAP ALUM 4.7UF 20% 400V RADIAL

CAP ALUM 4.7UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 475KFM400MFH-ND 475KFM400MFH 2002-475KFM400MFH 475KFM400MFH
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers