Knowles Precision Devices Ceramic Capacitors - 4540N101J602LE 4540N101J602LE

Description
Manufacturer: Knowles Novacap Win Source Part Number: 1005449-4540N101J602 LE Features: High Voltage Voltage Rating: 6000V (6kV) Applications: General Purpose Height - Seated (Max): 0.676" (17.18mm) Mounting: Through Hole Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.480" (12.20mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.598" L x 0.402" W (15.20mm x 10.20mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Knowles Novacap Win Source Part Number: 1005449-4540N101J602 LE Features: High Voltage Voltage Rating: 6000V (6kV) Applications: General Purpose Height - Seated (Max): 0.676" (17.18mm) Mounting: Through Hole Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.480" (12.20mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.598" L x 0.402" W (15.20mm x 10.20mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4540N101J602LE - 1005449-4540N101J602LE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 4540N101J602LE
1005449-4540N101J602LE
Ceramic Capacitors - 4540N101J602LE 1005449-4540N101J602LE
Manufacturer: Knowles Novacap Win Source Part Number: 1005449-4540N101J602 LE Features: High Voltage Voltage Rating: 6000V (6kV) Applications: General Purpose Height - Seated (Max): 0.676" (17.18mm) Mounting: Through Hole Capacitance: 100pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.480" (12.20mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.598" L x 0.402" W (15.20mm x 10.20mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: Knowles Novacap
Win Source Part Number: 1005449-4540N101J602LE
Features: High Voltage
Voltage Rating: 6000V (6kV)
Applications: General Purpose
Height - Seated (Max): 0.676" (17.18mm)
Mounting: Through Hole
Capacitance: 100pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.480" (12.20mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.598" L x 0.402" W (15.20mm x 10.20mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1005449-4540N101J602LE
Product Name Ceramic Capacitors - 4540N101J602LE
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
WVDC 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details