Knowles Ceramic Capacitors 404027K00330GQRAF9LM

Description
CAP CER 33PF 7KV C0G 4040
Request a Quote Datasheet
Description
CAP CER 33PF 7KV C0G 4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-404027K00330GQRAF9LMCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 7KV C0G 4040

CAP CER 33PF 7KV C0G 4040

Buy Now Datasheet
Ceramic Capacitors - 1608-404027K00330GQRAF9LMDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 7KV C0G 4040

CAP CER 33PF 7KV C0G 4040

Buy Now Datasheet
Ceramic Capacitors - 1608-404027K00330GQRAF9LMTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 7KV C0G 4040

CAP CER 33PF 7KV C0G 4040

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-404027K00330GQRAF9LMCT-ND 1608-404027K00330GQRAF9LMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers