The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications requiring full performance from -55 °C to +105 °C, with capacitance values ranging from 380 µF to 570,000 µF and rated voltages from 6.3 to 250 Vdc. It features a snap-in mounting style with a can diameter of 44.45 mm and height of 57.15 mm for the EA case code, and exhibits an ESR as low as 3.5 mΩ and ripple current capability exceeding 50 A at 55 °C. Capacitance remains above 90% at -40 °C, and the part meets EIA IS-749 life standards with 2,000 hours at 85 °C and 4,000 hours at 105 °C under rated voltage. The extended cathode construction ensures consistent thermal performance in all orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C144M020E08 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |