The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring performance across a wide temperature range from -55 °C to +105 °C. It features an extended cathode foil for improved heat dissipation and is available in a snap-in case with dimensions of 1.375 inches in diameter and 3.25 inches in length. The part has a capacitance of 120,000 µF with a tolerance of ±20% and a rated voltage of 6.3 Vdc. Its maximum ESR at 120 Hz is 14.6 mΩ and at 20 kHz is 8.5 mΩ, with a ripple current rating of 15.4 A at 25 °C and 17.0 A at 85 °C. The capacitor meets EIA IS-749 standards with a 2,000-hour life test at 85 °C and a 4,000-hour life test at 105 °C under rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C124M6R3AB8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |