The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications requiring full performance from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. The part 401C124M010EH8 is a 120,000 µF, 10 Vdc unit with a case code EH, measuring 1 3/4 inches in diameter and 2 5/8 inches in length. Its maximum ESR is 15.1 mΩ at 120 Hz and 9.5 mΩ at 20 kHz, with a rated ripple current of 15.1 A at 25 °C and 16.9 A at 85 °C. Capacitance tolerance is ±20%, and it meets EIA IS-749 ripple life standards of 2,000 hours at 85 °C with rated ripple current. The capacitor also survives 4,000 hours at 105 °C with rated voltage, maintaining specified electrical performance limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C124M010EH8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |