The Type 401C aluminum electrolytic capacitor is designed for high-ripple current applications requiring stable performance across a temperature range of -55 °C to +105 °C. It features thermal-Pak™ extended cathode construction for improved heat dissipation and low ESR down to 15.0 mΩ at 20 kHz. This specific variant, 401C104M7R5EA8, has a capacitance of 100,000 µF, a rated voltage of 7.5 Vdc, and is housed in a case code EA measuring 1.75 inches in diameter and 2.125 inches in length. It supports ripple currents up to 13.4 A at 85 °C and maintains over 90% capacitance at -40 °C. The capacitor meets EIA IS-749 life test standards with 2,000 hours at 85 °C and 4,000 hours at 105 °C under rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C104M7R5EA8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |