Cornell Dubilier Aluminum Electrolytic 401C104M020EJ8

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to +105 °C. The part number 401C104M020EJ8 is a 100,000 µF, 20 Vdc unit with a case code EJ, measuring 1.75 inches in diameter and 3.75 inches in length. It has a maximum ESR of 5.8 mΩ at 20 kHz and a rated ripple current of 26.5 A at 85 °C. The capacitor meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C with rated ripple current and has a shelf life of 500 hours at 105 °C. The thermal-pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems requiring full performance from -55 °C to +105 °C. The part number 401C104M020EJ8 is a 100,000 µF, 20 Vdc unit with a case code EJ, measuring 1.75 inches in diameter and 3.75 inches in length. It has a maximum ESR of 5.8 mΩ at 20 kHz and a rated ripple current of 26.5 A at 85 °C. The capacitor meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C with rated ripple current and has a shelf life of 500 hours at 105 °C. The thermal-pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 401C104M020EJ8 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
401C104M020EJ8
Aluminum Electrolytic 401C104M020EJ8
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 401C104M020EJ8
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C642U075BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6400 microF
View Details
3 suppliers