The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with operation from -55 °C to 105 °C. The part 401C104M020BB8 is a 100,000 µF, 20 Vdc capacitor with ±20% tolerance in case code BB, measuring 2.00 inches in diameter and 3.125 inches in length. It has a maximum ESR of 7.7 mΩ at 120 Hz and 5.9 mΩ at 20 kHz, with a rated ripple current of 23.7 A at 25 °C and 25.9 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets EIA IS-749 ripple life testing at 85 °C for 2,000 hours. It is available with straight leads and a bare can finish.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C104M020BB8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |