The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with operation from -55 °C to +105 °C. This part, 401C104M016AD8, is a 100,000 µF capacitor with a 16 Vdc rating in the AD case size, measuring 1 3/8 inches in diameter by 4 5/8 inches in length. It has a maximum ESR of 9.4 mΩ at 120 Hz and 7.3 mΩ at 20 kHz, with a rated ripple current of 20.4 A at 25 °C and 22.1 A at 85 °C. The capacitor meets EIA IS-749 ripple life test of 2,000 hours at 85 °C with 85 °C ripple current and has a shelf life test of 500 hours at 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C104M016AD8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |