Cornell Dubilier Aluminum Electrolytic 399LMB016M2EF

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 399LMB016M2EF is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, a capacitance of 39000 µF, and a maximum ripple current of 5.1 A at 120 Hz and 105°C. It has an ESR of 23.81 mΩ at 120 Hz and 20°C, and dimensions of 35 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied, and meets shelf life requirements of 1000 hours at 85°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 399LMB016M2EF is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, a capacitance of 39000 µF, and a maximum ripple current of 5.1 A at 120 Hz and 105°C. It has an ESR of 23.81 mΩ at 120 Hz and 20°C, and dimensions of 35 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied, and meets shelf life requirements of 1000 hours at 85°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 399LMB016M2EF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
399LMB016M2EF
Aluminum Electrolytic 399LMB016M2EF
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 399LMB016M2EF
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers