The 399LMB016M2DG is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 39,000 μF, a maximum ESR of 23.81 mΩ at 120 Hz and +20°C, and a rated ripple current of 4.9 A at +105°C. It measures 30 mm in diameter and 45 mm in length. The operating temperature range is -40°C to +105°C, with a capacitance tolerance of +20%. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 399LMB016M2DG is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 39,000 μF, a maximum ESR of 23.81 mΩ at 120 Hz and +20°C, and a rated ripple current of 4.9 A at +105°C. It measures 30 mm in diameter and 45 mm in length. The operating temperature range is -40°C to +105°C, with a capacitance tolerance of +20%. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied.