The 399LBA016M2EE is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 39,000 µF, a maximum ESR of 23.8 mΩ, and a ripple current rating of 6.12 A at 120 Hz and 85°C. It has dimensions of 35 mm in diameter and 35 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is specified at 0.15. The part features straight leads and is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399LBA016M2EE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |