The 399LBA010M2CG is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 39000 μF, a maximum ESR of 25.93 mΩ at 120 Hz and +20°C, and a rated ripple current of 5.29 A at +85°C. It has dimensions of 25 mm in diameter and 45 mm in length. The part is rated for operation from -40°C to +85°C, with a maximum dissipation factor of 0.15 at 120 Hz. It complies with a 2000-hour load life test at 85°C with rated voltage and ripple current applied, and a shelf life test of 1000 hours at 85°C with no voltage applied. Lead style is code P, with a diameter of 22 to 35 mm. The capacitor is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399LBA010M2CG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |