For New Design: Yes
Capacitance: 3,900 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,900 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 398LMX035M2CD is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 3900 µF, a tolerance of +20%, and an operating temperature range of -40°C to +105°C. It has a maximum ESR of 0.1063 Ω at 120 Hz and 20°C, and a ripple current rating of 1.58 A at 105°C. The physical dimensions are 25 mm in diameter and 30 mm in length. The capacitor supports a load life of 5000 hours at 105°C with rated voltage and ripple current applied, and maintains specified performance under shelf life conditions. The case style features standard leads with a 25 mm diameter profile.
Datasheet Summary Powered by GS/AI
The 398LMX035M2CD is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 3900 µF, a tolerance of +20%, and an operating temperature range of -40°C to +105°C. It has a maximum ESR of 0.1063 Ω at 120 Hz and 20°C, and a ripple current rating of 1.58 A at 105°C. The physical dimensions are 25 mm in diameter and 30 mm in length. The capacitor supports a load life of 5000 hours at 105°C with rated voltage and ripple current applied, and maintains specified performance under shelf life conditions. The case style features standard leads with a 25 mm diameter profile.