For New Design: Yes
Capacitance: 3,900 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,900 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 398LMX035M2BE is an aluminum electrolytic capacitor with a capacitance of 3900 µF and a rated voltage of 35 VDC, designed for bulk filtering in switching power supplies. It operates within a temperature range of -40°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The part has a diameter of 22 mm and a length of 35 mm, with a maximum ESR of 0.1063 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1.58 A at 105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.25, and leakage current is specified as 3√CV at 20°C for five minutes. The impedance ratio between -25°C and +20°C is 6:1 and between -40°C and +20°C is 15:1 at 120 Hz.
Datasheet Summary Powered by GS/AI
The 398LMX035M2BE is an aluminum electrolytic capacitor with a capacitance of 3900 µF and a rated voltage of 35 VDC, designed for bulk filtering in switching power supplies. It operates within a temperature range of -40°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The part has a diameter of 22 mm and a length of 35 mm, with a maximum ESR of 0.1063 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1.58 A at 105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.25, and leakage current is specified as 3√CV at 20°C for five minutes. The impedance ratio between -25°C and +20°C is 6:1 and between -40°C and +20°C is 15:1 at 120 Hz.