The 398LMB035M2AE is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 3900 µF, a maximum ESR of 170.04 mΩ at 120 Hz and +20°C, and a ripple current rating of 2.02 A at 105°C. It has a case size of 20x35 mm and operates within a temperature range of -40°C to +105°C. The part features a load life of 3000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to <20% and dissipation factor below 200% of the maximum specified value. It meets leakage current limits defined as 3√CV or 5000 µA, whichever is less. Its lead style is Code P, with a diameter of 20 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 398LMB035M2AE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |