Aluminum electrolytic capacitor with a rated voltage of 35VDC, capacitance of 3900μF, and a maximum ripple current of 2.20A at 120Hz and +85°C. It has an ESR of 200.95mΩ, dimensions of 22mm diameter by 25mm length, and operates within a temperature range of -25°C to +85°C. The part meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied, with a capacitance change of less than 20% and dissipation factor under 200% of the maximum specified value. It features a tolerance of +20% at 120Hz and 20°C, and is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 398LBA035M2BC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |