Cornell Dubilier Aluminum Electrolytic 398KXM6R3M

Description
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.47 A @ 100 kHz, 105°C ESR: 93.5 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.47 A @ 100 kHz, 105°C ESR: 93.5 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 398KXM6R3M is an aluminum electrolytic capacitor with a capacitance of 3900 µF and a rated voltage of 6.3 VDC, designed for bypass, coupling, and filtering applications. It operates from -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The component has a diameter of 12.5 mm and a length of 25 mm, with a lead spacing of 5.0 mm. At 120 Hz and 20°C, it exhibits an ESR of 0.0935 Ω and a maximum ripple current of 2470 mA at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 398KXM6R3M is an aluminum electrolytic capacitor with a capacitance of 3900 µF and a rated voltage of 6.3 VDC, designed for bypass, coupling, and filtering applications. It operates from -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The component has a diameter of 12.5 mm and a length of 25 mm, with a lead spacing of 5.0 mm. At 120 Hz and 20°C, it exhibits an ESR of 0.0935 Ω and a maximum ripple current of 2470 mA at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 398KXM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
398KXM6R3M
Aluminum Electrolytic 398KXM6R3M
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.47 A @ 100 kHz, 105°C ESR: 93.5 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 3,900 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 2.47 A @ 100 kHz, 105°C
  • ESR: 93.5 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 398KXM6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C681T200AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details