35µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38FB4435-F-ND |
| Product Name | Motor Start, Motor Run Capacitors (AC) |
| Configuration / Form Factor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 35 microF |