The 383LX823M035B092V is a 105 °C high-ripple, snap-in aluminum electrolytic capacitor with a capacitance of 82,000 µF and a rated voltage of 35 Vdc, featuring a 5-pin standoff terminal configuration. It has a diameter of 50 mm and a length of 92 mm. The capacitor meets the endurance life test of 3000 hours at full load at 105 °C with a capacitance change of ±20%, ESR of 200% of limit, and DCL of 100% of limit. Ripple current at 120 Hz is 10.89 A and at 20 kHz is 12.52 A, with a maximum ESR of 0.015 Ω at +25 °C. Temperature range is -40 °C to +105 °C for voltages ≤ 250 Vdc. The case is insulated with PET material (post December 2019).
Datasheet Summary Powered by GS/AI
The 383LX823M035B092V is a 105 °C high-ripple, snap-in aluminum electrolytic capacitor with a capacitance of 82,000 µF and a rated voltage of 35 Vdc, featuring a 5-pin standoff terminal configuration. It has a diameter of 50 mm and a length of 92 mm. The capacitor meets the endurance life test of 3000 hours at full load at 105 °C with a capacitance change of ±20%, ESR of 200% of limit, and DCL of 100% of limit. Ripple current at 120 Hz is 10.89 A and at 20 kHz is 12.52 A, with a maximum ESR of 0.015 Ω at +25 °C. Temperature range is -40 °C to +105 °C for voltages ≤ 250 Vdc. The case is insulated with PET material (post December 2019).