The 383LX823M010N052 is a 105 °C high ripple current snap-in aluminum electrolytic capacitor with a capacitance of 82,000 µF, a rated voltage of 10 Vdc, and a 40 mm diameter by 50 mm length case size. It features five pins for stable mounting, with a maximum ESR of 0.018 Ω at +25 °C and a ripple current rating of 7.40 A at 120 Hz and 8.50 A at 20 kHz. The capacitor operates across a temperature range of -40 °C to +105 °C, meets a capacitance tolerance of ±20%, and has an endurance life of 3000 hours under full load at 105 °C. It is designed for demanding switching power supply input and output circuits and motor-drive bus applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX823M010N052 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |