The 383LX563M035B062V is a 56,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor with five pins, designed for high ripple current applications such as switching power supplies and motor drives. It has a diameter of 50 mm and a length of 63 mm, with a rated temperature range of -25 °C to +105 °C. The capacitor supports a ripple current of 9.79 A at 120 Hz and 11.26 A at 105 °C, and has a maximum ESR of 0.012 Ω at 120 Hz and 0.009 Ω at 20 kHz. It meets a 3000-hour endurance test at 105 °C under full load with ±20% capacitance change and 200% ESR limit. The casing uses PET insulation for date codes after December 2019.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX563M035B062V |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |