The 383LX473M035B052V is a snap-in aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 47,000 µF and a tolerance of ±20%. It features a 5-pin standoff terminal configuration and has a case size of 50 mm in diameter by 50 mm in length. The capacitor operates within a temperature range of -25 °C to +105 °C and is designed for high ripple current applications such as switching power supplies and motor drives. It meets an endurance life test of 3000 hours at 105 °C under full load, with a maximum ESR of 0.016 ohms at +25 °C and a rated ripple current of 8.25 A at +105 °C. The insulation material is PET for date codes after December 2019.
CAP ALUM 47000UF 20% 35V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 383LX473M035B052V | 383LX473M035B052V |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) |