The 383LX333M025N042 is a 33,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 4-pin configuration, designed for high ripple current applications in power supplies and motor drives. It has a maximum ESR of 0.018 ohms at +25°C and a ripple current rating of 5.50 A at 120 Hz and 6.33 A at 20 kHz at +105°C. The part measures 40 mm in diameter and 40 mm in length, operates within a temperature range of -40 °C to +105 °C, and meets a capacitance tolerance of ±20%. It is rated for 3,000 hours of endurance at full load and 105 °C. The case is insulated with PVC or PET, and the 4-pin design ensures stable, reverse-proof mounting. The part complies with the Type 383LX series specifications including a 105 °C operating temperature and a 4× longer life than Type 380L/LX.
CAP ALUM 33000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 383LX333M025N042 | 383LX333M025N042 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) |