The 383LX series is a snap-in aluminum electrolytic capacitor designed for high ripple current and long life in switching power supplies and motor-drive applications. It operates from -40 °C to +105 °C for voltages up to 250 Vdc and from -25 °C to +105 °C for voltages of 315 Vdc and above, with a rated voltage range of 10 Vdc to 600 Vdc and capacitance from 33 µF to 150,000 µF. This part features a 5-pin standoff configuration for stable mounting, a 40 mm diameter, and a 105 mm length. It has a capacitance tolerance of ±20%, an endurance life of 3000 hours at 105 °C under full load, and meets an ESR of 0.013 Ω at +25 °C and a ripple current rating of 9.88 A at 120 Hz and 11.36 A at 20 kHz. The insulation is PET for date codes after December 2019.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX154M016N102 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |