The 383LX124M025B082V is a 120,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with 5-pin standoff mounting, measuring 50 mm in diameter and 80 mm in length. It has a maximum ESR of 0.013 Ω at 120 Hz and 0.012 Ω at 20 kHz, and a rated ripple current of 10.93 A at 105 °C. The component operates within a temperature range of -40 °C to +105 °C and meets a 3000-hour endurance life test at full load. Capacitance tolerance is ±20%, and it uses PET insulation for date codes after December 2019.
CAP ALUM 120000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 383LX124M025B082V | 383LX124M025B082V |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 120000 microF | 120000 microF |
| Capacitance Tolerance | 20 (+/- %) |