Knowles Precision Devices Ceramic Capacitors 3825YA500822KSRSYX

Description
3825 500VAC 8.20 NF 10% X7R
Request a Quote Datasheet
Description
3825 500VAC 8.20 NF 10% X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3825YA500822KSRSYXTR-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 8.20 NF 10% X7R

3825 500VAC 8.20 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA500822KSRSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 8.20 NF 10% X7R

3825 500VAC 8.20 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA500822KSRSYXCT-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 8.20 NF 10% X7R

3825 500VAC 8.20 NF 10% X7R

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-3825YA500822KSRSYXTR-ND 1608-3825YA500822KSRSYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details