Knowles Precision Devices Ceramic Capacitors 3825YA310183KSRSYX

Description
3825 310VAC 18.00 NF 10% X7R
Request a Quote Datasheet
Description
3825 310VAC 18.00 NF 10% X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3825YA310183KSRSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
3825 310VAC 18.00 NF 10% X7R

3825 310VAC 18.00 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA310183KSRSYXCT-ND - DigiKey
Thief River Falls, MN, United States
3825 310VAC 18.00 NF 10% X7R

3825 310VAC 18.00 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA310183KSRSYXTR-ND - DigiKey
Thief River Falls, MN, United States
3825 310VAC 18.00 NF 10% X7R

3825 310VAC 18.00 NF 10% X7R

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-3825YA310183KSRSYXDKR-ND 1608-3825YA310183KSRSYXCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details