The 381LX153M025A022 is a 15,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for high ripple current applications in switching power supplies and motor drives. It features a 35 mm diameter and 30 mm length, with two 6.3 mm snap-in pins. The capacitor operates from −40 °C to +105 °C and meets a 3000-hour endurance life test at 105 °C under full load. Its rated ripple current is 3.60 A at 120 Hz and 4.10 A at 20 kHz, with a maximum ESR of 0.036 Ω at 120 Hz. The case is insulated with PET material, as indicated by the suffix A022.
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX153M025A022 | 338-2297-ND | 381LX153M025A022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |